Fujitsu logo

Fujitsu STYLISTIC Q555 4G Intel Atom® LTE 64 GB 25.6 cm (10.1") Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76096
Info modified on:
10 Aug 2024, 09:55:18
Short summary description Fujitsu STYLISTIC Q555 4G Intel Atom® LTE 64 GB 25.6 cm (10.1") Wi-Fi 4 (802.11n) Windows 8.1 Black:

Fujitsu STYLISTIC Q555, 25.6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 1.59 GHz, Windows 8.1, Black

Long summary description Fujitsu STYLISTIC Q555 4G Intel Atom® LTE 64 GB 25.6 cm (10.1") Wi-Fi 4 (802.11n) Windows 8.1 Black:

Fujitsu STYLISTIC Q555. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.59 GHz, Processor family: Intel Atom®, Processor model: Z3795. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 655 g. Operating system installed: Windows 8.1. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.