Fujitsu logo

Fujitsu STYLISTIC Q509 Intel® Celeron® 256 GB 25.6 cm (10.1") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150601
Info modified on:
14 Mar 2024, 19:27:45
Short summary description Fujitsu STYLISTIC Q509 Intel® Celeron® 256 GB 25.6 cm (10.1") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Black:

Fujitsu STYLISTIC Q509, 25.6 cm (10.1"), 1920 x 1200 pixels, 256 GB, 8 GB, Windows 10, Black

Long summary description Fujitsu STYLISTIC Q509 Intel® Celeron® 256 GB 25.6 cm (10.1") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Black:

Fujitsu STYLISTIC Q509. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 256 GB. Processor frequency: 1.1 GHz, Processor family: Intel® Celeron®, Processor model: N4100. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 635 g. Operating system installed: Windows 10. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.