Fujitsu logo

Fujitsu ESPRIMO Q5020 Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69708
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO Q5020 Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business PC:

Fujitsu ESPRIMO Q5020, 1.8 GHz, Intel® Core™2 Duo, 2 GB, DDR2-SDRAM, 160 GB, Windows Vista Business

Long summary description Fujitsu ESPRIMO Q5020 Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business PC:

Fujitsu ESPRIMO Q5020. Processor frequency: 1.8 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Power supply: 90 W. Product type: PC. Weight: 1.7 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.