Fujitsu ESPRIMO Q900, 2.5 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional
Fujitsu ESPRIMO Q900. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2520M. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Power supply: 90 W. Product type: Mini PC. Weight: 1.4 kg. Product colour: Black, Grey