Fujitsu logo

Fujitsu ESPRIMO Q556 Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Red

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23213
Info modified on:
21 Jun 2024, 03:55:40
Short summary description Fujitsu ESPRIMO Q556 Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Red:

Fujitsu ESPRIMO Q556, 2.2 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD Super Multi, Windows 10 Pro

Long summary description Fujitsu ESPRIMO Q556 Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Red:

Fujitsu ESPRIMO Q556. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.