Fujitsu logo

Fujitsu ESPRIMO Q520 Intel Pentium G G3260T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72021
Info modified on:
21 Jun 2024, 03:12:28
Short summary description Fujitsu ESPRIMO Q520 Intel Pentium G G3260T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black:

Fujitsu ESPRIMO Q520, 2.9 GHz, Intel Pentium G, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO Q520 Intel Pentium G G3260T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black:

Fujitsu ESPRIMO Q520. Processor frequency: 2.9 GHz, Processor family: Intel Pentium G, Processor model: G3260T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.