Fujitsu logo

Fujitsu ESPRIMO Q510 Intel® Core™ i3 i3-2120T 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Small Desktop Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90438
Info modified on:
23 Jul 2024, 20:53:19
Short summary description Fujitsu ESPRIMO Q510 Intel® Core™ i3 i3-2120T 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Small Desktop Mini PC Black:

Fujitsu ESPRIMO Q510, 2.6 GHz, Intel® Core™ i3, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO Q510 Intel® Core™ i3 i3-2120T 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Small Desktop Mini PC Black:

Fujitsu ESPRIMO Q510. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120T. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Small Desktop. Product type: Mini PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.