Fujitsu logo

Fujitsu LIFEBOOK PH530 Intel® Core™ i3 i3-330UM 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16859
Info modified on:
30 Jan 2025, 19:32:04
Short summary description Fujitsu LIFEBOOK PH530 Intel® Core™ i3 i3-330UM 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:

Fujitsu LIFEBOOK PH530, Intel® Core™ i3, 1.2 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Fujitsu LIFEBOOK PH530 Intel® Core™ i3 i3-330UM 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:

Fujitsu LIFEBOOK PH530. Processor family: Intel® Core™ i3, Processor model: i3-330UM, Processor frequency: 1.2 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.