Fujitsu logo

Fujitsu LIFEBOOK P772 Intel® Core™ i7 i7-3667U 30.7 cm (12.1") 8 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109293
Info modified on:
22 Jan 2025, 04:49:13
Short summary description Fujitsu LIFEBOOK P772 Intel® Core™ i7 i7-3667U 30.7 cm (12.1") 8 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Fujitsu LIFEBOOK P772, Intel® Core™ i7, 2 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 8 GB, 128 GB

Long summary description Fujitsu LIFEBOOK P772 Intel® Core™ i7 i7-3667U 30.7 cm (12.1") 8 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Fujitsu LIFEBOOK P772. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3667U, Processor frequency: 2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.