Fujitsu LIFEBOOK P727, Intel® Core™ i7, 2.8 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 256 GB
Fujitsu LIFEBOOK P727. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2.8 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro