Fujitsu logo

Fujitsu LIFEBOOK P701 Intel® Core™ i5 i5-2520M Laptop 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37437
Info modified on:
27 Jan 2025, 08:33:11
Short summary description Fujitsu LIFEBOOK P701 Intel® Core™ i5 i5-2520M Laptop 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Fujitsu LIFEBOOK P701, Intel® Core™ i5, 2.5 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Fujitsu LIFEBOOK P701 Intel® Core™ i5 i5-2520M Laptop 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Fujitsu LIFEBOOK P701. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.