Fujitsu logo

Fujitsu ESPRIMO P5625 AMD Phenom II X4 9500 2 GB DDR2-SDRAM 250 GB HDD NVIDIA Geforce 8200 Windows Vista Business Micro Tower PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72797
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO P5625 AMD Phenom II X4 9500 2 GB DDR2-SDRAM 250 GB HDD NVIDIA Geforce 8200 Windows Vista Business Micro Tower PC Black, Silver:

Fujitsu ESPRIMO P5625, 2.2 GHz, AMD Phenom II X4, 2 GB, 250 GB, DVD Super Multi, Windows Vista Business

Long summary description Fujitsu ESPRIMO P5625 AMD Phenom II X4 9500 2 GB DDR2-SDRAM 250 GB HDD NVIDIA Geforce 8200 Windows Vista Business Micro Tower PC Black, Silver:

Fujitsu ESPRIMO P5625. Processor frequency: 2.2 GHz, Processor family: AMD Phenom II X4, Processor model: 9500. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA Geforce 8200. Operating system installed: Windows Vista Business. Power supply: 260 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.