Fujitsu logo

Fujitsu ESPRIMO P556/2/E85+ Intel® Core™ i3 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Desktop PC Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84290
Info modified on:
14 Jun 2024, 02:41:44
Short summary description Fujitsu ESPRIMO P556/2/E85+ Intel® Core™ i3 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Desktop PC Black, Red:

Fujitsu ESPRIMO P556/2/E85+, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 10 Pro, 64-bit

Long summary description Fujitsu ESPRIMO P556/2/E85+ Intel® Core™ i3 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Desktop PC Black, Red:

Fujitsu ESPRIMO P556/2/E85+. Processor family: Intel® Core™ i3. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 9 kg. Product colour: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.