Fujitsu logo

Fujitsu ESPRIMO P5010 Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB SSD Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54148
Info modified on:
14 Jun 2024, 03:08:54
Short summary description Fujitsu ESPRIMO P5010 Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB SSD Desktop PC Black:

Fujitsu ESPRIMO P5010, 2.9 GHz, Intel® Core™ i5, i5-10400, 8 GB, 256 GB, DVD Super Multi

Long summary description Fujitsu ESPRIMO P5010 Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB SSD Desktop PC Black:

Fujitsu ESPRIMO P5010. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630. Power supply: 280 W. Chassis type: Desktop. Product type: PC. Weight: 10 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.