Fujitsu logo

Fujitsu AMILO Pi 3660 Intel® Core™2 Duo P7450 46.7 cm (18.4") WSXGA+ 8 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85012
Info modified on:
24 Jan 2025, 20:59:03
Short summary description Fujitsu AMILO Pi 3660 Intel® Core™2 Duo P7450 46.7 cm (18.4") WSXGA+ 8 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium:

Fujitsu AMILO Pi 3660, Intel® Core™2 Duo, 2.13 GHz, 46.7 cm (18.4"), 1680 x 945 pixels, 8 GB, 500 GB

Long summary description Fujitsu AMILO Pi 3660 Intel® Core™2 Duo P7450 46.7 cm (18.4") WSXGA+ 8 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium:

Fujitsu AMILO Pi 3660. Processor family: Intel® Core™2 Duo, Processor model: P7450, Processor frequency: 2.13 GHz. Display diagonal: 46.7 cm (18.4"), HD type: WSXGA+, Display resolution: 1680 x 945 pixels. Internal memory: 8 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GT 240M. Operating system installed: Windows 7 Home Premium. Weight: 3.4 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.