Fujitsu AMILO Pi 3560, Intel® Core™2 Duo, 2.2 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 500 GB
Fujitsu AMILO Pi 3560. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2.2 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GT 240M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Grey. Weight: 2.75 kg