Fujitsu logo

Fujitsu ESPRIMO P3521 Intel® Core™2 Duo E7600 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67128
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO P3521 Intel® Core™2 Duo E7600 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional Micro Tower PC Black:

Fujitsu ESPRIMO P3521, 3.06 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P3521 Intel® Core™2 Duo E7600 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional Micro Tower PC Black:

Fujitsu ESPRIMO P3521. Processor frequency: 3.06 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7600. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.