Fujitsu logo

Fujitsu SCENIC P300 P4 2.8GHz 256MB 40GB DVD Intel® Pentium® 4 0.25 GB PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101566
Info modified on:
14 May 2020, 16:28:41
Short summary description Fujitsu SCENIC P300 P4 2.8GHz 256MB 40GB DVD Intel® Pentium® 4 0.25 GB PC:

Fujitsu SCENIC P300 P4 2.8GHz 256MB 40GB DVD, 2.8 GHz, Intel® Pentium® 4, 0.25 GB, 40 GB

Long summary description Fujitsu SCENIC P300 P4 2.8GHz 256MB 40GB DVD Intel® Pentium® 4 0.25 GB PC:

Fujitsu SCENIC P300 P4 2.8GHz 256MB 40GB DVD. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Product type: PC. Weight: 11 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.