Fujitsu logo

Fujitsu ESPRIMO P2760 Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125877
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO P2760 Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional PC Black:

Fujitsu ESPRIMO P2760, 3.2 GHz, Intel® Core™ i3, 2 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P2760 Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional PC Black:

Fujitsu ESPRIMO P2760. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-550. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.