Fujitsu logo

Fujitsu ESPRIMO P2560 Intel® Pentium® E5800 2 GB DDR3-SDRAM 320 GB Linux Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186546
Info modified on:
26 Jun 2024, 09:55:08
Short summary description Fujitsu ESPRIMO P2560 Intel® Pentium® E5800 2 GB DDR3-SDRAM 320 GB Linux Mini Tower PC Black:

Fujitsu ESPRIMO P2560, 3.2 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD Super Multi, Linux

Long summary description Fujitsu ESPRIMO P2560 Intel® Pentium® E5800 2 GB DDR3-SDRAM 320 GB Linux Mini Tower PC Black:

Fujitsu ESPRIMO P2560. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium®, Processor model: E5800. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® GMA 4500. Operating system installed: Linux. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Weight: 11 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.