Fujitsu logo

Fujitsu ESPRIMO Edition Esprimo P2530 Intel® Celeron® 450 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60811
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO Edition Esprimo P2530 Intel® Celeron® 450 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC Black:

Fujitsu ESPRIMO Edition Esprimo P2530, 2.2 GHz, Intel® Celeron®, 1 GB, 160 GB, DVD-ROM, Windows Vista Business

Long summary description Fujitsu ESPRIMO Edition Esprimo P2530 Intel® Celeron® 450 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC Black:

Fujitsu ESPRIMO Edition Esprimo P2530. Processor frequency: 2.2 GHz, Processor family: Intel® Celeron®, Processor model: 450. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA® GeForce® 7050. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.