Fujitsu logo

Fujitsu ESPRIMO P910 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100453
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO P910 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB Micro Tower PC Black:

Fujitsu ESPRIMO P910, 3.2 GHz, Intel® Core™ i5, i5-3470, 4 GB, 500 GB, DVD Super Multi

Long summary description Fujitsu ESPRIMO P910 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB Micro Tower PC Black:

Fujitsu ESPRIMO P910. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.