Fujitsu logo

Fujitsu ESPRIMO P558/E85+ Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Micro Tower PC Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93791
Info modified on:
14 Jun 2024, 02:27:29
Short summary description Fujitsu ESPRIMO P558/E85+ Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Micro Tower PC Black, Red:

Fujitsu ESPRIMO P558/E85+, 3.2 GHz, Intel® Core™ i7, i7-8700, 8 GB, 256 GB, Windows 10 Pro

Long summary description Fujitsu ESPRIMO P558/E85+ Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Micro Tower PC Black, Red:

Fujitsu ESPRIMO P558/E85+. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 210 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.