Fujitsu ESPRIMO P556/E85+, 2.7 GHz, Intel® Core™ i5, i5-6400, 4 GB, DDR4-SDRAM, 1 TB
Fujitsu ESPRIMO P556/E85+. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Power supply: 280 W. Chassis type: Mini Tower. Product type: PC. Weight: 9 kg. Product colour: Black, Red