Fujitsu ESPRIMO P510, 3.2 GHz, Intel® Core™ i5, 4 GB, DDR3-SDRAM, 500 GB, DVD Super Multi
Fujitsu ESPRIMO P510. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Power supply: 280 W. Chassis type: Desktop. Product type: PC. Weight: 10 kg. Product colour: Black