Fujitsu logo

Fujitsu ESPRIMO P410 Intel® Core™ i5 i5-3340 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81838
Info modified on:
26 Jun 2024, 09:55:03
Short summary description Fujitsu ESPRIMO P410 Intel® Core™ i5 i5-3340 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:

Fujitsu ESPRIMO P410, 3.1 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P410 Intel® Core™ i5 i5-3340 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:

Fujitsu ESPRIMO P410. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3340. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.