Fujitsu logo

Fujitsu ESPRIMO P410 Intel Pentium G G2030 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24432
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO P410 Intel Pentium G G2030 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Micro Tower PC Black:

Fujitsu ESPRIMO P410, 3 GHz, Intel Pentium G, 4 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P410 Intel Pentium G G2030 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Micro Tower PC Black:

Fujitsu ESPRIMO P410. Processor frequency: 3 GHz, Processor family: Intel Pentium G, Processor model: G2030. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Micro Tower. Product type: PC. Weight: 9 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.