Fujitsu CELSIUS M730, 3.5 GHz, Intel® Xeon® E5 Family, 16 GB, 1.26 TB, DVD Super Multi, Windows 7 Professional
Fujitsu CELSIUS M730. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1650V2. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® K4000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC. Product colour: Black