Fujitsu logo

Fujitsu CELSIUS M470-2 Intel® Xeon® 3000 Sequence W3670 12 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48554
Info modified on:
14 Mar 2024, 17:04:42
Short summary description Fujitsu CELSIUS M470-2 Intel® Xeon® 3000 Sequence W3670 12 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

Fujitsu CELSIUS M470-2, 3.2 GHz, Intel® Xeon® 3000 Sequence, W3670, 12 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS M470-2 Intel® Xeon® 3000 Sequence W3670 12 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

Fujitsu CELSIUS M470-2. Processor frequency: 3.2 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3670. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 190 W. Chassis type: Tower. Product type: Workstation. Weight: 18 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.