Fujitsu logo

Fujitsu CELSIUS M460 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM Minitower Workstation

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65671
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu CELSIUS M460 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM Minitower Workstation:

Fujitsu CELSIUS M460, 3 GHz, Intel® Core™2 Duo, E8400, 2 GB, DDR2-SDRAM

Long summary description Fujitsu CELSIUS M460 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM Minitower Workstation:

Fujitsu CELSIUS M460. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Power supply: 410 W. Chassis type: Minitower. Product type: Workstation. Weight: 18 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.