Fujitsu PRIMERGY MX130 S1, 1.2 GHz, 220, 2 GB, DDR3-SDRAM, 250 GB, Desktop
Fujitsu PRIMERGY MX130 S1. Processor family: Intel® Celeron®, Processor frequency: 1.2 GHz, Processor model: 220. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 250 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 250 W. Chassis type: Desktop