Fujitsu logo

Fujitsu PRIMERGY MX130 S1 server Desktop Intel® Celeron® 220 1.2 GHz 4 GB DDR3-SDRAM 250 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41848
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY MX130 S1 server Desktop Intel® Celeron® 220 1.2 GHz 4 GB DDR3-SDRAM 250 W:

Fujitsu PRIMERGY MX130 S1, 1.2 GHz, 220, 4 GB, DDR3-SDRAM, 250 W, Desktop

Long summary description Fujitsu PRIMERGY MX130 S1 server Desktop Intel® Celeron® 220 1.2 GHz 4 GB DDR3-SDRAM 250 W:

Fujitsu PRIMERGY MX130 S1. Processor family: Intel® Celeron®, Processor frequency: 1.2 GHz, Processor model: 220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 2 GB. HDD size: 3.5". Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 250 W. Chassis type: Desktop

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.