Fujitsu logo

Fujitsu AMILO Li 3710 Intel Pentium Mobile T4200 40.6 cm (16") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37964
Info modified on:
28 Jan 2025, 10:24:25
Short summary description Fujitsu AMILO Li 3710 Intel Pentium Mobile T4200 40.6 cm (16") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black:

Fujitsu AMILO Li 3710, Intel Pentium Mobile, 2 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Fujitsu AMILO Li 3710 Intel Pentium Mobile T4200 40.6 cm (16") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black:

Fujitsu AMILO Li 3710. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.67 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.