Fujitsu logo

Fujitsu AMILO Li 3710 Intel® Celeron® M T3000 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD 802.11g Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167506
Info modified on:
22 Jan 2025, 05:49:45
Short summary description Fujitsu AMILO Li 3710 Intel® Celeron® M T3000 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD 802.11g Black:

Fujitsu AMILO Li 3710, Intel® Celeron® M, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 250 GB

Long summary description Fujitsu AMILO Li 3710 Intel® Celeron® M T3000 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD 802.11g Black:

Fujitsu AMILO Li 3710. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® M, Processor model: T3000, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA 4500M. Product colour: Black. Weight: 2.67 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.