Fujitsu CELSIUS J5010, 2.9 GHz, Intel® Core™ i7, 16 GB, 512 GB, DVD Super Multi, Windows 10 Pro
Fujitsu CELSIUS J5010. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Power supply: 300 W. Chassis type: SFF. Product type: Workstation. Product colour: Black