Fujitsu CELSIUS H970, Intel® Xeon® E3 v6, 3.1 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 48 GB, 512 GB
Fujitsu CELSIUS H970. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon® E3 v6, Processor model: E3-1535MV6, Processor frequency: 3.1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 48 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Black