Fujitsu logo

Fujitsu CELSIUS H780 Intel Xeon E E-2186M Laptop 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34207
Info modified on:
22 Jan 2025, 04:49:53
Short summary description Fujitsu CELSIUS H780 Intel Xeon E E-2186M Laptop 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Fujitsu CELSIUS H780, Intel Xeon E, 2.9 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 1.02 TB

Long summary description Fujitsu CELSIUS H780 Intel Xeon E E-2186M Laptop 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Fujitsu CELSIUS H780. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Xeon E, Processor model: E-2186M, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.02 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.