Fujitsu logo

Fujitsu CELSIUS H7510 Intel® Core™ i9 i9-10885H Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1.02 TB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43321
Info modified on:
22 Jan 2025, 05:46:09
Short summary description Fujitsu CELSIUS H7510 Intel® Core™ i9 i9-10885H Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1.02 TB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Fujitsu CELSIUS H7510, Intel® Core™ i9, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 1.02 TB

Long summary description Fujitsu CELSIUS H7510 Intel® Core™ i9 i9-10885H Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1.02 TB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Fujitsu CELSIUS H7510. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-10885H, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.02 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.