location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4710MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
H
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H730
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:H7300W770GBE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4057185582360
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 07:45:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4710MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile workstation Clamshell Black, Silver
  • - Intel® Core™ i7 i7-4710MQ 2.5 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 500 GB Hybrid-HDD DVD Super Multi
  • - NVIDIA® Quadro® K1100M 2 GB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 3G
  • - Lithium-Ion (Li-Ion) 9 h 150 W
  • - Windows 7 Professional 64-bit
Warranty: 3 Years CAR
Long product name Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4710MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black, Silver :
The long product name of Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4710MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4710MQ (6M Cache, up to 3.50 GHz), 8GB DDR3, 500GB+8GB SSHD, 15.6" FHD LED (1920x1080), NVIDIA Quadro K1100M, DVD Super Multi, WLAN, Bluetooth, UMTS, FPR, Gigabit Ethernet, Windows 7 Professional 64-bit / Windows 10 Pro
More>>>
Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4710MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black, Silver:
The official description of Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4710MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you're a mobile worker looking for a workstation and enhanced productivity, Fujitsu's CELSIUS H730 with an attractive slim design is the ideal device. This 39.6 cm (15.6-inch) mobile workstation with comprehensive ISV certifications combines powerful performance with multiple connectivity options. The modular bay provides individual expandability. Comprehensive protection against security threats like an optional palm vein sensor complete a reliable package.

Workstation application field
The Fujitsu CELSIUS H730 is optimized for applications like computer aided design, digital content creation, geographic information systems, architecture, engineering, construction and medical imaging.

Unlimited connectivity.
The Fujitsu CELSIUS H730 ensures full connectivity for your location independent working. Keep productive with integrated WLAN, 4G/LTE, 3G/UMTS and Bluetooth® as well as a broad range of ports for your personal peripherals.

Ultimate Security
The Fujitsu CELSIUS H730 comes optionally equipped with a comprehensive range of security features. PalmSecure and Fingerprint sensors for biometric login or Fujitsu’s Advanced Theft Protection are just few examples how your system and confidential data are kept safe.

Advanced Reliability.
With a hard disk drive ShockSensor, the Fujitsu CELSIUS H730 is well protected against different kinds of physical damage. The minimized risk of data loss ensures relaxed mobile working.

Short summary description Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4710MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black, Silver:
This short summary of the Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4710MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS H730, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4710MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black, Silver:
This is an auto-generated long summary of Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4710MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

Fujitsu CELSIUS H730. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710MQ, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Design
Product type *
Mobile workstation
Product colour *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
220 cd/m²
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4710MQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
PGA946
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Mobile series
Processor codename
Haswell
Bus type
DMI
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
4x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
500 GB
Storage media *
Hybrid-HDD
HDD interface
SATA III
HDD speed
5400 RPM
Hybrid-HDD cache type
SSD
Hybrid-HDD capacity
500 GB
Hybrid-HDD cache memory
8 GB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® Quadro® K1100M
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.2/12
On-board graphics card ID
0x416
Number of discrete graphics cards installed
1
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Mobile network generation
3G
3G standards
UMTS
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Performance
Motherboard chipset
Intel® QM87
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.6 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1PQ
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
78931
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
9 h
Power
AC adapter power
150 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
7.89 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Compliance certificates
RoHS
Certification
CE, cULus, FCC Class B, IEC60601-1-2
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
380 mm
Depth
257 mm
Height (front)
2.48 cm
Height (rear)
3.19 cm
Weight *
2.75 kg
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Intel® Virtualization Technology (Intel® VT)
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:17:53
Uk has collected 15 expert reviews for Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4710MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black, Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techradar.com
Updated:
2016-11-14 20:17:53
Fujitsu's E-line Lifebook series of business notebooks came racing out of the traps in late 2013 with red trimmings and swappable peripherals in tow.Now the Japan-based company has outed the Celsius H730 workstation, a direct follow-up with the same desig...
Good Powerful, Biometric security, Highly configurable, Attractive design...
Bad No projector bay, Could be thinner...
0%
techradar.com/au/
Updated:
2016-11-14 20:17:53
Fujitsu's E-line Lifebook series of business notebooks came racing out of the traps in late 2013 with red trimmings and swappable peripherals in tow.Now the Japan-based company has outed the Celsius H730 workstation, a direct follow-up with the same desig...
Good Powerful, Biometric security, Highly configurable, Attractive design...
Bad No projector bay, Could be thinner...
0%
develop3d.com
Updated:
2017-05-15 01:21:56
While Dell and HP cover all bases in mobile workstations, from lightweight ultra mobiles to 17-inch desktop replacements, Fujitsu takes a different tack.The Japanese manufacturer focuses exclusively on the volume market with entry-level to mid-range 3D CA...
Bottom line If you're after a good all-round machine for CAD on the go then the Fujitsu Celsius is an excellent choice. There are some great features, including the palm vein secure, modular bay and (our personal favourite) the dust cover.The only downside is when it...
0%
notebookcheck.net
Updated:
2016-11-14 20:17:53
While other manufacturers like HP and Dell continue to expand their portfolio of mobile workstations, Fujitsu only offers one model, the Celsius H730. The more powerful 17-inch version Fujitsu Celsius H920 on the other hand was discontinued last year and...
Good Case, System performance, CAD performance, Theoretical upgradeability, Optional multi-bay including secondary battery, Battery runtimes, Noise development with light workloads, Heat development/cooling concept, Warranty period, Optional service and warran...
Bad Port layout, Latest features like AC WLAN, Thunderbolt (2), M.2 not available...
Bottom line Fujitsu can still do it. The Fujitsu Celsius H730 is a balanced mobile workstation in all aspects and delivers good results in every section. You cannot find any big drawbacks or reasons why you would not buy the device, so the review unit can take a top...
87%
zdnet.com
Updated:
2016-11-14 20:17:53
Fujitsu's elegant 15.6-inch Celsius H730 mobile workstation was announced at the end of last year, but has relatively recently become available with the company's innovative PalmSecure palm-vein authentication system, which was present on our review unit...
Good Elegant design, Very good performance, Plenty of configuration options, PalmSecure palmvein authentication...
Bad Disappointing battery life with standard battery...
Bottom line If you're seeking a smart-looking mobile workstation with plenty of CPU, GPU, storage and connectivity options, Fujitsu's Celsius H730 is a worthy contender. It's not cheap, but given the spec you shouldn't expect it to be. And since you're likely to be w...
80%