location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F1337-L109 laptop dock/port replicator Docking Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F1337-L109
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F1337-L109 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054681979441
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:48:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26391-F1337-L109 laptop dock/port replicator Docking Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Docking
  • - Ethernet LAN
  • - Cable lock slot
Long product name Fujitsu S26391-F1337-L109 laptop dock/port replicator Docking Black :
The long product name of Fujitsu S26391-F1337-L109 laptop dock/port replicator Docking Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Port Replicator 19V, 4x USB 3.0, 2x DisplayPort, VGA, DVI, RJ-45, Kensington Lock, 2x 3.5mm, 540g
More>>>
Short summary description Fujitsu S26391-F1337-L109 laptop dock/port replicator Docking Black:
This short summary of the Fujitsu S26391-F1337-L109 laptop dock/port replicator Docking Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26391-F1337-L109, Docking, 3.5 mm, USB Type-A, Black, Kensington, Fujitsu

Long summary description Fujitsu S26391-F1337-L109 laptop dock/port replicator Docking Black:
This is an auto-generated long summary of Fujitsu S26391-F1337-L109 laptop dock/port replicator Docking Black based on the first three specs of the first five spec groups.

Fujitsu S26391-F1337-L109. Connectivity technology: Docking, Headphone connectivity: 3.5 mm, USB connector type: USB Type-A. Product colour: Black, Cable lock slot type: Kensington, Brand compatibility: Fujitsu. Output voltage: 19 V. Width: 394 mm, Depth: 108 mm, Height: 27 mm

Ports & interfaces
Connectivity technology *
Docking
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
2
DVI-I ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
Line-in
Yes
Line-out
Yes
USB connector type
USB Type-A
eSATA ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Brand compatibility
Fujitsu
Compatibility
E544, E734, E744, E754, T725, U745
Power
Output voltage
19 V
Weight & dimensions
Width
394 mm
Depth
108 mm
Height
27 mm
Weight
540 g
Logistics data
Harmonized System (HS) code
84733020
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:17:48
Uk has collected 1 expert review for Fujitsu S26391-F1337-L109 laptop dock/port replicator Docking Black and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Country Distributor
Magyarország 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)