Fujitsu logo

Fujitsu CELSIUS H700 Intel® Core™ i7 i7-720QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 880M Windows 7 Professional

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69574
Info modified on:
28 Jan 2025, 10:25:28
Short summary description Fujitsu CELSIUS H700 Intel® Core™ i7 i7-720QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 880M Windows 7 Professional:

Fujitsu CELSIUS H700, Intel® Core™ i7, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Fujitsu CELSIUS H700 Intel® Core™ i7 i7-720QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 880M Windows 7 Professional:

Fujitsu CELSIUS H700. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® Quadro® FX 880M. Operating system installed: Windows 7 Professional. Weight: 2.75 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.