Fujitsu CELSIUS H270, Intel® Core™2 Quad, 2 GHz, 39.1 cm (15.4"), 1920 x 1200 pixels, 4 GB, 160 GB
Fujitsu CELSIUS H270. Processor family: Intel® Core™2 Quad, Processor model: Q9000, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® FX 770M. Operating system installed: Windows Vista Business. Weight: 3 kg