Fujitsu ESPRIMO G5011, 3.7 GHz, Intel® Core™ i3, i3-10105, 8 GB, 256 GB, Windows 10 Pro
Fujitsu ESPRIMO G5011. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-10105. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: Mini PC. Weight: 800 g. Product colour: Black