Fujitsu logo

Fujitsu AMILO Pro V3515 Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Chrome9 HC Windows Vista Home Basic

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34517
Info modified on:
22 Jan 2025, 05:39:07
Short summary description Fujitsu AMILO Pro V3515 Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Chrome9 HC Windows Vista Home Basic:

Fujitsu AMILO Pro V3515, Intel® Celeron® M, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Fujitsu AMILO Pro V3515 Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Chrome9 HC Windows Vista Home Basic:

Fujitsu AMILO Pro V3515. Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Chrome9 HC. Operating system installed: Windows Vista Home Basic. Weight: 2.7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.