Fujitsu logo

Fujitsu AMILO Pro V3545 Intel® Core™2 Duo T5500 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Linux

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27597
Info modified on:
30 Jan 2025, 19:18:52
Short summary description Fujitsu AMILO Pro V3545 Intel® Core™2 Duo T5500 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Linux:

Fujitsu AMILO Pro V3545, Intel® Core™2 Duo, 1.66 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB

Long summary description Fujitsu AMILO Pro V3545 Intel® Core™2 Duo T5500 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Linux:

Fujitsu AMILO Pro V3545. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Linux. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.