Fujitsu AMILO Pro V3515, Intel® Core™ Duo, 1.86 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB
Fujitsu AMILO Pro V3515. Processor family: Intel® Core™ Duo, Processor frequency: 1.86 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics card model: Chrome9 HC. Operating system installed: Windows Vista Home Premium. Weight: 2.7 kg