Fujitsu logo

Fujitsu AMILO Pro V3515 Intel® Celeron® 450 Laptop 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Chrome9 HC Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103926
Info modified on:
23 Jan 2025, 18:16:23
Short summary description Fujitsu AMILO Pro V3515 Intel® Celeron® 450 Laptop 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Chrome9 HC Windows XP Professional:

Fujitsu AMILO Pro V3515, Intel® Celeron®, 2.2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description Fujitsu AMILO Pro V3515 Intel® Celeron® 450 Laptop 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Chrome9 HC Windows XP Professional:

Fujitsu AMILO Pro V3515. Product type: Laptop. Processor family: Intel® Celeron®, Processor model: 450, Processor frequency: 2.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Chrome9 HC. Operating system installed: Windows XP Professional. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.