Fujitsu logo

Fujitsu AMILO Pro V3505 Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28999
Info modified on:
25 Jan 2025, 22:35:11
Short summary description Fujitsu AMILO Pro V3505 Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Business:

Fujitsu AMILO Pro V3505, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Fujitsu AMILO Pro V3505 Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Business:

Fujitsu AMILO Pro V3505. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Business. Weight: 2.75 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.