Fujitsu logo

Fujitsu ESPRIMO Edition P2411 AMD Sempron 3600+ 0.5 GB DDR2-SDRAM 80 GB C51G Windows XP Professional Micro Tower PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19912
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO Edition P2411 AMD Sempron 3600+ 0.5 GB DDR2-SDRAM 80 GB C51G Windows XP Professional Micro Tower PC:

Fujitsu ESPRIMO Edition P2411, 2 GHz, AMD Sempron, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu ESPRIMO Edition P2411 AMD Sempron 3600+ 0.5 GB DDR2-SDRAM 80 GB C51G Windows XP Professional Micro Tower PC:

Fujitsu ESPRIMO Edition P2411. Processor frequency: 2 GHz, Processor family: AMD Sempron, Processor model: 3600+. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: C51G. Operating system installed: Windows XP Professional. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.