Fujitsu logo

Fujitsu ESPRIMO Edition P2510 Intel® Pentium® D 925 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Business Tower PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90348
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO Edition P2510 Intel® Pentium® D 925 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Business Tower PC:

Fujitsu ESPRIMO Edition P2510, 3 GHz, Intel® Pentium® D, 1 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description Fujitsu ESPRIMO Edition P2510 Intel® Pentium® D 925 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Business Tower PC:

Fujitsu ESPRIMO Edition P2510. Processor frequency: 3 GHz, Processor family: Intel® Pentium® D, Processor model: 925. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Tower. Product type: PC. Weight: 11 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.